EN
  • EN
  • DE

8T49N004A-013NLGI8

Part No 8T49N004A-013NLGI8
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GENERATOR LVPECL 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features IC 644.53MHz 1 32-VFQFN Exposed Pad
Manufacturer Renesas Electronics America
Series FemtoClock® NG
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFN (5x5)
Family Name 8T49N004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IDT8T49N004A-013NLGI8, IDT8T49N004A-013NLGI8-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921024-8T49N004A-013NLGI8
Ultra Librarian 3D Model Ultra Librarian 8T49N004A-013NLGI8 CAD Model

Description

The 8T49N004A-013NLGI8 from Renesas Electronics America is a highly integrated and versatile clock generator, PLL (Phase-Locked Loop), and frequency synthesizer. This device is designed to provide precise and stable clock signals for a wide range of applications. It integrates multiple functionalities into a single chip, reducing the need for external components and simplifying system design.

Applications

  • Data Centers: Used for generating precise timing signals for servers, storage systems, and network infrastructure.
  • Wireless Communications: Employed in base stations and other wireless equipment to synchronize data transmission and reception.
  • Wired Networking: Utilized in Ethernet switches, routers, and other networking devices to maintain accurate timing for data transfer.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and spectrum analyzers to provide stable clock signals for accurate measurements.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems to synchronize operations.

Features

  • High-Performance PLL: Provides excellent jitter performance and frequency stability.
  • Multiple Output Clocks: Capable of generating multiple clock signals with different frequencies.
  • Programmable Output Frequencies: Output frequencies can be programmed to meet specific application requirements.
  • Low Power Consumption: Designed to minimize power consumption for energy-efficient operation.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces the need for external components.
  • Frequency Synthesizer: Allows for precise frequency control and generation.
  • Configurable Output Drivers: Offers flexible output driver configurations to match different load requirements.

Benefits

  • Improved System Performance: Provides stable and accurate clock signals, enhancing the overall performance of the system.
  • Reduced BOM Cost: Integration of multiple functionalities reduces the number of external components required, lowering the bill of materials (BOM) cost.
  • Simplified Design: Integrated solution simplifies the design process and reduces development time.
  • Enhanced Reliability: Stable and reliable clock signals contribute to the overall reliability of the system.
  • Flexibility: Programmable output frequencies and configurable output drivers offer flexibility to meet different application requirements.

Additional Details

The 8T49N004A-013NLGI8 operates over a wide frequency range and supports various output clock formats. Its advanced PLL technology ensures low jitter and excellent frequency stability. The device is available in a compact package, making it suitable for space-constrained applications. It also includes features such as power-down mode and clock monitoring for enhanced system management.

The PLL is designed to support demanding jitter and phase noise requirements. The device is configured through an industry standard interface. The device is Pb-free, RoHS compliant and is available in a space saving package.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4163 $64.1630
22+ $5.2646 $115.8212
34+ $5.1000 $173.4000
47+ $4.9355 $231.9685
61+ $4.7711 $291.0371
82+ $4.2774 $350.7468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,089 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess