EN
  • EN
  • DE

AV9170-01CS08T

Part No AV9170-01CS08T
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171562-AV9170-01CS08T
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AV9170-01CS08T CAD Model

Description

The AV9170-01CS08T is a clock generator IC manufactured by Renesas Electronics America. Clock generators are essential components in electronic systems, providing the timing signals required for synchronous operation of digital circuits such as microprocessors, memory, and peripherals.

Applications:

  • Motherboards: Provides clock signals for CPU, chipset, and memory.
  • Graphics Cards: Generates clock signals for the GPU and memory.
  • Networking Equipment: Provides timing signals for Ethernet controllers, switches, and routers.
  • Embedded Systems: Used in various embedded applications requiring precise timing control.
  • Consumer Electronics: Found in devices such as set-top boxes, gaming consoles, and media players.

Features:

  • Multiple Clock Outputs: Generates multiple clock signals with different frequencies.
  • Precise Frequency Control: Offers accurate frequency generation for reliable system operation.
  • Low Jitter: Minimizes jitter, which is crucial for high-speed digital circuits.
  • Programmable Outputs: Allows for customization of clock frequencies and signal characteristics.
  • Low Power Consumption: Designed for efficient power usage.

Benefits:

  • System Synchronization: Ensures all components in a system operate in a synchronized manner.
  • Performance Optimization: Enables optimal performance of digital circuits by providing accurate and stable clock signals.
  • Reduced EMI: Low jitter and spread spectrum clocking (if supported) minimize electromagnetic interference.
  • Flexibility: Programmable outputs allow for adaptation to various system requirements.
  • Reliable Operation: Renesas is a reputable manufacturer known for producing reliable clock generator ICs.

Additional Details:

The AV9170-01CS08T typically uses a crystal oscillator as its reference clock. It then uses phase-locked loop (PLL) circuitry to generate multiple output clocks with different frequencies. The specific frequencies and other parameters of the output clocks can be programmed through various configuration interfaces. The package type and operating temperature range are also important considerations for selecting the appropriate clock generator IC. Refer to the Renesas Electronics America datasheet for detailed specifications and application notes.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Need more? Email Us
Matsuo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess