EN
  • EN
  • DE

BCR12LM-12LB#B00

Part No BCR12LM-12LB#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC 600V 12A(RMS) 120A 3-Pin(3+Tab) TO-220FL Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-3
Element Configuration Single
Lead Free Yes
Mount Through Hole
RMS Current (Irms) 12 A
RoHS Compliant
Win Source Part Number 1048874-BCR12LM-12LB#B00
Categories Triacs
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR12LM-12LB#B00 CAD Model

Description

The BCR12LM-12LB#B00 is a Triac manufactured by Renesas Electronics. It's designed for AC power control applications such as lighting, motor speed, and temperature control. The device offers bidirectional switching capabilities and is suitable for various industrial and consumer applications.

Applications:

  • Lighting control (e.g., dimmers)
  • Motor speed control (e.g., fans, pumps)
  • Temperature control (e.g., heaters, ovens)
  • Solid-state relays (SSR)
  • AC power switching

Features:

  • High blocking voltage
  • Low on-state voltage
  • High surge current capability
  • Sensitive gate triggering
  • Bidirectional switching

Benefits:

  • Precise AC power control
  • Energy-efficient operation due to low on-state voltage
  • Reliable switching performance
  • Simplified control circuitry due to sensitive gate triggering
  • Robustness against voltage transients

Technical Specifications:

The BCR12LM-12LB#B00 has a repetitive peak off-state voltage (VDRM) of 600V and an on-state RMS current (IT(RMS)) of 12A. The surge on-state current (ITSM) is rated at 120A. The gate trigger current (IGT) is typically 3mA. It comes in a TO-220 package. The operating temperature range is specified as -40°C to +125°C. The holding current (IH) is approximately 10mA, ensuring stable operation.

This Triac is commonly used in both industrial and consumer electronics. Its high blocking voltage makes it suitable for applications with high voltage fluctuations, while the low on-state voltage contributes to reducing power dissipation and improving energy efficiency. The sensitive gate triggering simplifies the design of control circuits, making it easier to integrate into various applications. The high surge current capability ensures reliability even under transient voltage conditions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Mitsubishi
Lowest to $11.6343
Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess