EN
  • EN
  • DE

BCR1AM-12A#C01

Part No BCR1AM-12A#C01
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 1A(RMS) 10A 3-Pin TO-92 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 1A
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
Current - Gate Trigger (Igt) (Maximum) 7mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 769799-BCR1AM-12A#C01
Popularity Medium
Supply and Demand Status Limited
Family Name BCR1AM-12A
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BCR1AM-12A#C01 CAD Model

Description

The Renesas Electronics America BCR1AM-12A#C01, manufactured by Renesas Electronics America, is a discrete semiconductor product.

  • Configuration: Single
  • Voltage Off State: 600V
  • Current Non-Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
  • Triac Type: Logic-Sensitive Gate
  • Family Name: BCR1AM-12A
  • Packaging: Bulk
  • Mounting Style: Through-hole
  • Operating Temperature Range: -40°C to 125°C (TJ)
  • Manufacturer Package: TO-92-3
  • Current On State (It (RMS)) (maximum): 1A
  • Voltage Gate Trigger (Vgt) (maximum): 2V
  • Current Gate Trigger (Igt) (maximum): 7mA
  • Alternative Parts (Cross-Reference): Z0103MA 5AL2, Z0103MA 1AA2, Z0103MA, FKN2L60BUNL
  • ECCN: EAR99
  • Estimated EOL Date: 2025

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess