EN
  • EN
  • DE

BCR20FM-14LJA8#BB0

Part No BCR20FM-14LJA8#BB0
Manufacturer Renesas Electronics America
Catalog Specialized ICs
Description BCR20FM-14 - 10A, 600V TRIAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1048894-BCR20FM-14LJA8#BB0
Ultra Librarian 3D Model Ultra Librarian BCR20FM-14LJA8#BB0 CAD Model

Description

The 1048894-BCR20FM-14LJA8#BB0 is a specialized integrated circuit (IC) used in specific applications.

  • Category: integrated circuits
  • Subcategory: specialized ICs
  • Package: bulk
  • Standard Package: 1 piece
  • Programmability: not been verified
  • ECCN: EAR99
  • HTSUS Code: 8541.30.0080
  • Manufacturer: Renesas Electronics America
  • Status: currently active and available in the market

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess