EN
  • EN
  • DE

CR03AM-16A#B00

Part No CR03AM-16A#B00
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description TRIAC 800V 0.3A / SCR 800V 0.47A(RMS) 20A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 100μA
Voltage - On State (Vtm) (Maximum) 1.8V
Current - On State (It (AV)) (Maximum) 300mA
Current - On State (It (RMS)) (Maximum) 470mA
Current - Hold (Ih) (Maximum) 3mA
Current - Off State (Maximum) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 771748-CR03AM-16A#B00
Popularity Medium
Supply and Demand Status Limited
Family Name CR03AM-16A
Introduction Date December 09, 2012
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CR03AM-16A#B00 CAD Model

Description

The Renesas Electronics America CR03AM-16A#B00 is a discrete semiconductor product that belongs to the SCR Type: Sensitive Gate family. This device is manufactured by Renesas Electronics America and has a Win Source Part Number of 771748.

  • Maximum Voltage Off State: 800V
  • Maximum Current On State: 300mA
  • Package: TO-226-3, TO-92-3 (TO-226AA)
  • Operating Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
THYRISTOR
Need more? Email Us
Others
Need more? Email Us
Renesas Electronics America
Lowest to $0.3962
Mitsubishi
Need more? Email Us
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $0.6145
Renesas Electronics America
Lowest to $3.1544

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess