EN
  • EN
  • DE

CR5AS-12A-T13

Part No CR5AS-12A-T13
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820963-CR5AS-12A-T13
Ultra Librarian 3D Model Ultra Librarian CR5AS-12A-T13 CAD Model

Description

The CR5AS-12A-T13 is a thyristor manufactured by Renesas Electronics America. Thyristors are semiconductor devices used as switches in high-power applications. This specific model is designed for controlling AC power and offers reliable performance in various industrial and consumer electronics applications.

Applications

  • Motor control: Used in controlling the speed and torque of AC motors.
  • Phase control: Implemented in phase control circuits for adjusting AC voltage.
  • Lighting control: Utilized in dimmer switches and lighting systems for controlling light intensity.
  • Solid-state relays: Employed in solid-state relays for switching AC loads.
  • Temperature control: Found in temperature control systems for regulating heating elements.

Features

  • High surge current capability: Capable of withstanding high surge currents, making it suitable for demanding applications.
  • Repetitive peak off-state voltage: High repetitive peak off-state voltage ensures reliable operation in high-voltage circuits.
  • Low on-state voltage: Low on-state voltage minimizes power dissipation and improves efficiency.
  • Gate trigger current: Low gate trigger current allows for easy triggering with low-power control signals.
  • High dV/dt capability: High dV/dt capability prevents false triggering due to voltage transients.

Benefits

  • Reliable switching: Provides reliable and consistent switching performance in AC power circuits.
  • Efficient power control: Enables efficient control of AC power with minimal power loss.
  • Overload protection: Offers inherent overload protection due to its current limiting characteristics.
  • Long lifespan: Designed for long lifespan and reliable operation in demanding environments.
  • Compact size: Relatively compact size allows for easy integration into various electronic systems.

Additional Details

The CR5AS-12A-T13 thyristor is typically packaged in a through-hole package, facilitating easy mounting and soldering onto printed circuit boards. It is designed to operate within a specific temperature range, and it is essential to adhere to the manufacturer's specifications to ensure optimal performance and reliability. The device's blocking voltage, gate trigger current, and on-state voltage drop are critical parameters to consider during circuit design. This thyristor is commonly used in industrial automation, power supplies, and consumer electronics where reliable AC power control is required.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess