EN
  • EN
  • DE

D1705BD/4(AB3100 R2B)

Part No D1705BD/4(AB3100 R2B)
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034938-D1705BD/4(AB3100 R2B)
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D1705BD/4(AB3100 R2B) CAD Model

Description

The Renesas D1705BD/4(AB3100 R2B) is a microcontroller unit (MCU) that forms part of Renesas' extensive range of embedded solutions. This particular MCU likely targets applications requiring a blend of processing power, low power consumption, and integrated peripherals. While detailed specifications for this specific variant (D1705BD/4(AB3100 R2B)) are difficult to obtain, similar Renesas microcontrollers in the same family offer a good understanding of its potential capabilities.

Applications

  • Automotive control systems: Including engine management, body control, and infotainment systems.
  • Industrial automation: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer electronics: Found in appliances, audio/video equipment, and remote controls.
  • Medical devices: Employed in monitoring equipment, diagnostic tools, and therapeutic devices.
  • IoT (Internet of Things) devices: Enabling connectivity and data processing in smart sensors and connected appliances.

Features

  • High-performance CPU core: Based on a Renesas proprietary architecture or industry-standard ARM core, delivering efficient processing capabilities.
  • Integrated memory: Includes Flash memory for program storage and RAM for data processing.
  • Analog peripherals: Features analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with analog sensors and actuators.
  • Communication interfaces: Supports UART, SPI, I2C, and CAN for connecting to external devices and networks.
  • Timers and counters: Provides versatile timing functions for event control and pulse generation.
  • Low power operation: Optimized for energy efficiency, enabling use in battery-powered applications.
  • Extensive development tools: Supported by Renesas' comprehensive suite of software and hardware development tools.

Benefits

  • Improved system performance: Delivers efficient processing for demanding applications.
  • Reduced system cost: Integration of peripherals minimizes the need for external components.
  • Enhanced power efficiency: Low power consumption extends battery life in portable devices.
  • Simplified development: Comprehensive tools and libraries accelerate the development process.
  • Increased system reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

While specific technical specifications for the D1705BD/4(AB3100 R2B) are not publicly available, similar Renesas microcontrollers often include features such as:

  • Operating voltage range: 2.7V to 5.5V
  • Operating temperature range: -40°C to +85°C
  • Package type: LQFP, QFN
  • Number of I/O pins: Varies depending on the package
  • Clock frequency: Typically in the range of 16 MHz to 64 MHz

This microcontroller is suitable for a wide range of applications requiring real-time control, data processing, and communication capabilities. Consult the Renesas website or contact a Renesas representative for more detailed information and support.

You May Also Be Interested in

Sagami
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess