The DA9063-3EHK1 is a highly integrated Power Management Integrated Circuit (PMIC) from Renesas Electronics America. It is designed to provide a complete power management solution for various portable and embedded applications. The DA9063-3EHK1 integrates multiple DC-DC converters, LDO regulators, and other essential functions into a single chip, offering high efficiency and flexibility.
Applications:
- Smartphones
- Tablets
- Wearable devices
- Portable media players
- Embedded systems
Features:
- Multiple DC-DC converters: Provides efficient power conversion for various voltage rails.
- LDO regulators: Offers low-noise power supply for sensitive analog circuits.
- Integrated fuel gauge: Monitors battery level and provides accurate battery information.
- Power-on reset (POR): Ensures proper system initialization.
- I2C interface: Allows for easy configuration and control.
Benefits:
- Reduced component count: Simplifies board layout and reduces system cost.
- Increased power efficiency: Extends battery life and reduces heat dissipation.
- Improved system reliability: Provides stable and reliable power supply.
- Flexible configuration: Allows for customization to meet specific application requirements.
- Enhanced battery management: Optimizes battery performance and extends battery life.
Additional Details:
The DA9063-3EHK1 PMIC is characterized by its high efficiency, low quiescent current, and small package size. The specific electrical characteristics, such as output voltage range, current capability, and switching frequency, should be verified using the manufacturer's datasheet. This PMIC is commonly used in portable devices requiring a compact and efficient power management solution. The integrated fuel gauge provides accurate battery monitoring, preventing unexpected shutdowns and optimizing battery usage. The I2C interface allows for easy configuration and control of the PMIC settings. The DA9063-3EHK1 enables optimized power delivery and control for complex electronic systems.