EN
  • EN
  • DE

DG411DYZ

Part No DG411DYZ
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Renesas Electronics America
Package Tube
Product Status Active
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 35Ohm
Voltage - Supply, Single (V+) 5V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 20V
Switch Time (Ton, Toff) (Max) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG411
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584820-DG411DYZ
Ultra Librarian 3D Model Ultra Librarian DG411DYZ CAD Model

Description

The 584820-DG411DYZ is an analog switch integrated circuit (IC) from Renesas Electronics America.

  • Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
  • Switch Type: 4-channel SPST-NC
  • Maximum On-State Resistance: 35 Ohm
  • Charge Injection: 5pC
  • Maximum Leakage Current: 100pA
  • Single Supply Voltage Range: 5V to 44V
  • Dual Supply Voltage Range: ±5V to ±20V
  • Package: 48 pcs

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3592 $58.9800
60+ $1.9358 $116.1480
93+ $1.8754 $174.4122
128+ $1.8149 $232.3072
165+ $1.7544 $289.4760
221+ $1.5729 $347.6109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,589 pieces
In Stock: 2,582 pieces Factory Stock: 7 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess