EN
  • EN
  • DE

FS10ASJ-2-T13

Part No FS10ASJ-2-T13
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description High-Speed Switching Use Nch Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1175664-FS10ASJ-2-T13
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS10ASJ-2-T13 CAD Model

Description

The FS10ASJ-2-T13 is an RF MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics America. This transistor is designed for high-frequency applications and offers excellent performance in RF amplifiers, oscillators, and switches. The '2-T13' suffix typically indicates specific packaging or performance variations compared to other FS10ASJ variants. Its optimized design allows for low on-resistance and high switching speeds, crucial for signal integrity in wireless communication systems.

Applications

  • RF Amplifiers: Used as a gain stage in RF amplifiers for wireless communication devices and cellular base stations.
  • Oscillators: Employed in local oscillators (LOs) for frequency generation in transceivers.
  • RF Switches: Integrated into RF switches for signal routing in communication systems.
  • Wireless Communication Modules: Suitable for use in WLAN (Wireless Local Area Network) modules, Bluetooth devices, and other wireless applications.
  • Radar Systems: Used in radar transceivers and signal processing units.

Features

  • High-Frequency Operation: Designed for optimal performance at high frequencies, typically in the GHz range.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • High Switching Speed: Provides fast switching speeds, enabling high data rates in communication systems.
  • High Gain: Delivers high gain, allowing for efficient signal amplification.
  • Surface Mount Package: Comes in a surface mount package for easy integration into circuit boards.
  • Low Input Capacitance: Exhibits low input capacitance, reducing signal distortion and improving impedance matching.
  • Pb-Free (RoHS Compliant): Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits

  • Enhanced RF Performance: Enables high-performance RF signal amplification and switching.
  • Improved Efficiency: Low on-resistance reduces power losses and improves energy efficiency.
  • Higher Data Rates: Fast switching speeds support higher data rates in wireless communication systems.
  • Simplified Circuit Design: Surface mount package simplifies circuit board layout and reduces assembly costs.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The FS10ASJ-2-T13 operates at specific drain-source voltage (VDS) and drain current (ID) levels. The gate-source voltage (VGS) is critical for controlling the transistor. Detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance, can be found in the Renesas datasheet for the FS10ASJ series. Proper heat sinking may be required for high-power applications. Impedance matching networks are frequently used to optimize performance, and gate resistors can prevent unwanted oscillations. The 'T13' likely refers to a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1199 $63.8393
16+ $7.4832 $119.7312
24+ $7.2499 $173.9976
33+ $7.0155 $231.5115
43+ $6.7822 $291.6346
57+ $6.0799 $346.5543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess