EN
  • EN
  • DE

HA1-4900-2

Part No HA1-4900-2
Manufacturer Renesas Electronics America
Catalog Linear - Comparators
Description Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage , Single/Dual (±) 5V ~ 15V, ±2.5V ~ 7.5V
Voltage - Input Offset (Maximum) 3mV at ±15V
Current - Input Bias (Maximum) 0.075μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 20mA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-CDIP
Mounting Style Through Hole
Supplier Device Package 16-CERDIP
Family Part Number HA-4900
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1178467-HA1-4900-2
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA1-4900-2 CAD Model

Description

The Renesas Electronics America Inc. HA-4900-2 is a general use electronic component that comes in a 16-CERDIP packaging.

  • Current Output: 50mA
  • Output Type: Push-pull CMOS
  • Elements: Four elements
  • Voltage Input Offset: 3mV @ ±15V
  • Input Bias: 0.075μA @ ±15V
  • Quiescent Current: 20mA
  • Operating Temperature Range: -55°C to 125°C
  • Market Popularity: Medium

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess