EN
  • EN
  • DE

HA9P4905-5

Part No HA9P4905-5
Manufacturer Renesas Electronics America
Catalog Linear - Comparators
Description Precision Quad Comparators | IC COMPARATOR QUAD PREC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage , Single/Dual (±) 5V ~ 15V, ±2.5V ~ 7.5V
Voltage - Input Offset (Maximum) 7.5mV at ±15V
Current - Input Bias (Maximum) 0.15μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 20mA
Temperature Range - Operating 0°C ~ 75°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number HA-4905
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1178606-HA9P4905-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA9P4905-5 CAD Model

Description

The HA9P4905-5 is a high-performance, low-power, single comparator from Renesas Electronics America. This comparator is designed for a wide range of applications requiring precise voltage level detection and signal conditioning. It offers excellent speed and accuracy, making it suitable for demanding industrial, instrumentation, and consumer electronic applications.

Applications

  • Threshold detectors
  • Zero-crossing detectors
  • Level translators
  • Window comparators
  • Oscillator circuits
  • Industrial control systems
  • Instrumentation amplifiers
  • Consumer electronics

Features

  • Single comparator in a small package
  • High speed: Fast response time for accurate signal detection
  • Low power consumption: Suitable for battery-powered devices
  • Wide supply voltage range: Offers flexibility in various applications
  • Open-collector output: Allows for easy interface with different logic levels
  • High input impedance: Minimizes loading on the input signal source

Benefits

  • Improved system performance: Fast response time enhances the speed and accuracy of detection circuits.
  • Extended battery life: Low power consumption reduces energy waste and increases the operational time of portable devices.
  • Versatile application: Wide supply voltage range and open-collector output enable use in diverse circuit designs.
  • Reduced board space: Small package allows for compact designs, saving valuable board real estate.
  • Simplified interfacing: Open-collector output facilitates seamless integration with various logic families and voltage levels.

Additional Details

The HA9P4905-5 comparator operates over a specified temperature range, ensuring reliable performance in various environmental conditions. Its open-collector output requires an external pull-up resistor, allowing the output voltage level to be adjusted to match the requirements of the connected circuitry. The device is available in industry-standard packages, facilitating easy soldering and assembly. The comparator features high input impedance, minimizing loading effects on the input signal source and ensuring accurate signal detection. Its fast response time makes it suitable for high-speed applications where precise timing is critical. The device's robust design ensures reliable operation and long-term stability. Datasheets should be consulted for specific electrical characteristics and application guidelines. The device is commonly used in applications where a precise voltage threshold needs to be detected and acted upon quickly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4019 $76.2057
6+ $20.8420 $125.0520
9+ $20.1906 $181.7154
12+ $19.5403 $234.4836
16+ $18.8889 $302.2224
21+ $16.9346 $355.6266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess