EN
  • EN
  • DE

HA9P5020-5ZX96

Part No HA9P5020-5ZX96
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 100MHz Current Feedback Video Amplifier With Disable | IC OPAMP CFA 100MHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Status Obsolete
Applications Current Feedback
-3db Bandwidth 100MHz
Slew Rate 1100V/μs
Supply Current 7.5mA
Current - Output / Channel 31.7mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HA-5020
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1178608-HA9P5020-5ZX96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA9P5020-5ZX96 CAD Model

Description

The Renesas Electronics America HA9P5020-5ZX96 is an obsolete integrated circuit that is used in various electronic applications such as Current Feedback.

  • IC Manufacturer: Renesas Electronics America Inc.
  • Win Source Part Number: 1178608
  • RoHS State: Request Verification
  • -3db Bandwidth: 100MHz
  • Supply Current: 7.5mA
  • Current Output per Channel: 31.7mA

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess