EN
  • EN
  • DE

HAT2210R

Part No HAT2210R
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N Channel Power MOS FET with Schottky Barrier Diode High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1178726-HAT2210R
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HAT2210R CAD Model

Description

The HAT2210R is an N-channel power MOSFET from Renesas Electronics America, designed for high-efficiency, high-speed switching applications. This device features a low on-resistance, which minimizes power loss and improves overall system efficiency. The HAT2210R is specifically engineered to handle significant current levels while maintaining excellent thermal performance.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switching
  • High-frequency power amplifiers

Features

  • N-channel MOSFET
  • Low on-resistance (Rds(on)) for reduced power loss
  • High-speed switching capability
  • Avalanche energy guaranteed
  • RoHS compliant

Benefits

  • Improved energy efficiency due to low on-resistance
  • Reduced heat generation in power circuits
  • Enhanced system reliability
  • Simplified thermal management
  • Suitable for high-frequency applications

Specifications

The HAT2210R boasts a drain-source voltage (Vdss) rating that ensures reliable operation within specified voltage ranges. Its low gate charge contributes to faster switching speeds and reduced switching losses. The device is typically available in a surface-mount package, facilitating automated assembly and compact circuit designs. Its avalanche ruggedness is tested and guaranteed, enhancing its resilience against voltage spikes. This MOSFET is designed to provide optimal performance in demanding power management applications, offering a balance of efficiency, speed, and reliability.

The HAT2210R's low on-resistance minimizes conduction losses, making it an ideal choice for applications where energy efficiency is paramount. Its fast switching speed reduces switching losses, further contributing to overall system efficiency. The device's robust design ensures reliable operation even under harsh operating conditions. The combination of these features makes the HAT2210R a versatile and dependable solution for a wide range of power electronics applications. This component is designed for efficient thermal dissipation with a low thermal resistance from junction to case, contributing to long-term reliability and stable operation. The device’s enhanced avalanche ruggedness provides an added layer of protection against transient voltage conditions.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5844 $61.4284
26+ $4.5819 $119.1294
40+ $4.4387 $177.5480
54+ $4.2954 $231.9516
70+ $4.1522 $290.6540
94+ $3.7226 $349.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess