EN
  • EN
  • DE
  • IT

HD64F2215RTE24V

Part No HD64F2215RTE24V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-BIT Flash 24 Mhz Microcontroller PQFP120
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062206-HD64F2215RTE24V
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2215RTE24V CAD Model

Description

The HD64F2215RTE24V is a microcontroller from Renesas Electronics America, belonging to their H8/300H series. This microcontroller is designed for embedded systems requiring a balance of processing power, memory, and peripheral functions. It provides a robust and versatile platform for a variety of applications.

Applications

  • Industrial Control Systems: Used in controlling machinery, automation equipment, and process control due to its real-time processing capabilities.
  • Automotive Electronics: Suitable for various automotive applications such as engine management, dashboard control, and body control systems.
  • Consumer Electronics: Employed in advanced consumer products like home appliances, audio-visual equipment, and interactive devices.
  • Medical Devices: Can be integrated into medical equipment for monitoring, control, and data acquisition purposes.
  • Data Acquisition Systems: Used in systems that require collecting and processing data from sensors and other input devices.

Features

  • H8/300H CPU Core: Features a high-performance H8/300H CPU core, providing efficient instruction processing and real-time capabilities.
  • On-Chip Memory: Includes a substantial amount of on-chip Flash memory for program storage and RAM for data manipulation.
  • Timers: Equipped with multiple timers for timing control, event counting, and PWM signal generation.
  • Serial Communication Interfaces: Offers serial communication interfaces like UART, SCI, and SPI for connecting to other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital converter for converting analog signals from sensors and other sources into digital data.
  • I/O Ports: Provides a large number of general-purpose I/O ports for interfacing with external devices.
  • Interrupt Controller: Features a flexible interrupt controller for handling various interrupt sources.
  • Operating Voltage: Operates at 2.7V to 5.5V.
  • Package: Typically available in a TQFP package for surface mount assembly.

Benefits

  • High Performance: Delivers high processing performance for complex embedded applications.
  • Integrated Peripherals: Reduces the need for external components, resulting in lower system cost and complexity.
  • Real-Time Operation: Offers real-time capabilities for precise timing control and event handling.
  • Flexible Communication: Facilitates easy communication with other devices and systems through various serial interfaces.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Robust Design: Offers a robust design with high reliability and stability.

Additional Details

The HD64F2215RTE24V microcontroller is designed with power efficiency in mind, making it suitable for applications where energy conservation is critical. Its wide range of operating voltages allows it to be used in various power environments. The device also features robust protection mechanisms to ensure reliable operation in harsh conditions. The integrated Flash memory allows for easy program updates and modifications, while the ample RAM provides sufficient space for data storage and manipulation. Overall, the HD64F2215RTE24V is a versatile and reliable microcontroller suitable for a wide range of embedded applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.3514
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $71.9469
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $3.7411
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess