EN
  • EN
  • DE

HD64F2329BVF25

Part No HD64F2329BVF25
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824745-HD64F2329BVF25
Ultra Librarian 3D Model Ultra Librarian HD64F2329BVF25 CAD Model

Description

The HD64F2329BVF25 is a microcontroller from Renesas Electronics America, part of their H8/300H family. This microcontroller is designed for embedded control systems where a balance of processing power, memory, and peripheral functions are needed. It is suitable for a range of applications requiring real-time control and data processing capabilities.

Applications

  • Motor Control Systems: Used in controlling electric motors in various applications, including industrial machinery and automotive systems.
  • Industrial Automation: Employed in automated systems for precise control and monitoring of industrial processes and machinery.
  • Consumer Electronics: Found in advanced consumer products like home appliances, audio-visual equipment, and interactive devices requiring embedded control.
  • Automotive Electronics: Suitable for automotive applications such as engine management, dashboard control, and body control systems.
  • Robotics: Can be used as the central processing unit in robotic systems, providing control and coordination of movements and actions.

Features

  • H8/300H CPU Core: Features a high-performance H8/300H CPU core, providing efficient instruction processing and real-time capabilities.
  • On-Chip Flash Memory: Includes on-chip Flash memory for program storage and data retention.
  • RAM: Equipped with Random Access Memory (RAM) for temporary data storage during operation.
  • Timers: Offers multiple timers for timing control, event counting, and PWM signal generation.
  • Serial Communication Interfaces: Provides serial communication interfaces like UART, SCI, and SPI for connecting to external devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital converter for converting analog signals from sensors and other sources into digital data.
  • I/O Ports: Provides a large number of general-purpose I/O ports for interfacing with external devices.
  • Interrupt Controller: Features a flexible interrupt controller for handling various interrupt sources and prioritizing them.
  • Operating Voltage: Operates at a standard voltage range suitable for embedded applications.
  • Package: Typically available in a QFP (Quad Flat Package) for surface mount assembly.

Benefits

  • High Performance: Delivers high processing performance for complex embedded control tasks.
  • Integrated Peripherals: Reduces the need for external components, resulting in lower system cost and complexity.
  • Real-Time Operation: Offers real-time capabilities for precise timing control and event handling.
  • Flexible Communication: Facilitates easy communication with other devices and systems through various serial interfaces.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Robust Design: Offers a robust design with high reliability and stability for long-term operation.

Additional Details

The HD64F2329BVF25 microcontroller is designed with power efficiency in mind, making it suitable for applications where energy conservation is critical. Its wide range of operating voltages allows it to be used in various power environments. The device also features robust protection mechanisms to ensure reliable operation in harsh conditions. The integrated Flash memory allows for easy program updates and modifications, while the ample RAM provides sufficient space for data storage and manipulation. Overall, the HD64F2329BVF25 is a versatile and reliable microcontroller suitable for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess