EN
  • EN
  • DE

HD74HC30RPEL

Part No HD74HC30RPEL
Manufacturer Renesas Electronics America
Description 8-input NAND Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179478-HD74HC30RPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC30RPEL CAD Model

Description

The HD74HC30RPEL is an 8-input NAND gate manufactured by Renesas Electronics America. This device performs the logical NAND function on eight input signals, providing a single output. It's part of the High-Speed CMOS (HC) logic family, offering a good balance of speed and low power consumption.

Applications:

  • Logic Circuits: Used in various digital logic circuits for implementing NAND functions.
  • Data Selection: Employed for selecting data from multiple sources.
  • Address Decoding: Utilized in address decoding circuits for memory systems.
  • Control Logic: Applied in control logic circuits for implementing complex control functions.
  • Gate Expansion: Used for expanding the number of inputs of other logic gates.

Features:

  • 8-Input NAND Gate: Performs the logical NAND function on eight input signals.
  • High Speed Operation: Offers high-speed operation, typical propagation delay of a few nanoseconds.
  • Low Power Consumption: Low quiescent current, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • High Noise Immunity: Provides high noise immunity, ensuring reliable operation.
  • Operating Temperature Range: Operates over a wide temperature range.

Benefits:

  • Versatile Logic Function: The NAND gate is a universal gate that can be used to implement any logical function.
  • High Speed: High-speed operation allows for fast processing of digital signals.
  • Low Power: Low power consumption extends battery life in portable devices.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Easy to Use: Simple to integrate into various digital circuits.

Additional Details:

The HD74HC30RPEL requires a supply voltage between 2V and 6V. Proper decoupling capacitors should be used near the power supply pins to minimize noise. The device is designed to operate in a wide temperature range, typically -40°C to +85°C. The output of the gate is a logic low only when all eight inputs are high; otherwise, the output is high. Refer to the datasheet for detailed specifications and application examples. The RPEL suffix likely refers to the specific packaging and environmental compliance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess