EN
  • EN
  • DE

HD74HC573P

Part No HD74HC573P
Manufacturer Renesas Electronics America
Description Octal Transparent Latches (with 3-state outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179515-HD74HC573P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC573P CAD Model

Description

The HD74HC573P is an octal D-type transparent latch with 3-state outputs manufactured by Renesas Electronics, belonging to the High-Speed CMOS (HC) logic family. This device is commonly used to temporarily store data and then output it onto a bus.

Applications:

  • Data buffering: Used as a temporary storage element in data buffering applications.
  • Address latching: Employed to latch address signals in memory systems.
  • I/O port interfacing: Utilized in I/O port interfacing applications to hold data.
  • Microprocessor systems: Integrated in microprocessor systems for data storage and transfer.

Features:

  • Octal latch: Contains eight independent D-type latches.
  • Transparent latch: Data passes through the latch when the enable input is high.
  • 3-state outputs: Allows outputs to be in a high, low, or high-impedance state.
  • High output drive capability: Provides sufficient current to drive heavily loaded lines.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits:

  • Simplified data storage: Simplifies data storage and transfer in digital systems.
  • Improved system performance: Contributes to system performance by providing fast and reliable data latching.

Additional Details:

The HD74HC573P typically operates at 5V. The maximum propagation delay is around 15ns. It comes in a DIP package. Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and application information.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess