The HD74LS251P is an 8-input multiplexer manufactured by Renesas Electronics America. This device selects one of eight data sources based on a 3-bit binary address input. It's part of the 74LS series of TTL logic gates, known for their low-power Schottky technology, making it suitable for a wide range of digital logic applications.
Applications:
- Data selection and routing
- Parallel-to-serial conversion
- Logic function generation
- Address decoding
- Digital instrumentation
- Computer systems
Features:
- 8-Input Multiplexer: Selects one of eight data inputs.
- 3-Bit Address Input: Binary address determines the selected input.
- Low Power Consumption: Utilizes Low-power Schottky technology.
- High Speed Operation: Offers short propagation delays.
- TTL Compatible Inputs: Interfaces directly with TTL logic levels.
- Inhibit (Enable) Input: Allows disabling of the multiplexer.
Benefits:
- Versatile Data Selection: Enables selection from multiple data sources.
- Simplified Logic Design: Reduces the number of components required for complex logic functions.
- Reduced Power Consumption: Low-power Schottky technology minimizes power dissipation.
- Increased System Performance: High-speed operation reduces propagation delays.
- Simplified System Design: TTL compatible inputs simplify interfacing with other TTL devices.
- Flexible Control: Inhibit input allows for easy enabling/disabling of the multiplexer.
Technical Specifications: The HD74LS251P operates from a 5V power supply. It is available in a 16-pin DIP (Dual In-line Package). The operating temperature range is typically 0°C to 70°C. The device also offers both true and complement outputs.