EN
  • EN
  • DE

HD74LS26FPEL

Part No HD74LS26FPEL
Manufacturer Renesas Electronics America
Description Quadruple 2-input High-voltage Interface Positive NAND Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179587-HD74LS26FPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LS26FPEL CAD Model

Description

The HD74LS26FPEL is a high-speed Quad 2-Input NOR Gate manufactured by Renesas Electronics America. This device is part of the 74LS series of logic gates, known for their low-power Schottky technology, which offers a good balance between speed and power consumption. It provides the basic logic NOR function, making it suitable for a wide range of digital logic applications.

Applications:

  • Digital Logic Circuits: Used in constructing combinational and sequential logic circuits.
  • Data Processing: Employed in data manipulation and processing systems.
  • Control Systems: Integrated into control circuits for various applications.
  • Instrumentation: Utilized in test and measurement equipment.
  • Computer Systems: Can be found in older computer architectures for basic logic operations.

Features:

  • Quad 2-Input NOR Gate: Contains four independent 2-input NOR gates in a single package.
  • Low-Power Schottky Technology: Offers a good balance between speed and power consumption.
  • High Speed: Provides relatively fast switching speeds compared to standard TTL logic.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 4.75V to 5.25V.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits:

  • Versatile Logic Function: NOR gates are fundamental logic elements that can be used to implement any other logic function.
  • Reduced Component Count: The quad package reduces the number of ICs needed in a design, saving space and cost.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.
  • Improved System Performance: High speed operation contributes to faster overall system performance.
  • Reliable Operation: Schottky technology enhances noise immunity and ensures reliable operation.

The HD74LS26FPEL comes in a specific package (details vary; refer to datasheet). It requires a standard 5V power supply and should be handled according to standard ESD (Electrostatic Discharge) precautions to prevent damage. The device is commonly used in prototyping and breadboarding due to its ease of use and availability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess