EN
  • EN
  • DE

HD74LV273ATELL

Part No HD74LV273ATELL
Manufacturer Renesas Electronics America
Description Octal D-type Flip-Flops with Clear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179642-HD74LV273ATELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV273ATELL CAD Model

Description

The HD74LV273ATELL is an octal D-type flip-flop with clear manufactured by Renesas Electronics America. This device features eight independent D-type flip-flops, each with a common clock and clear input. It's part of the 74LV family, known for its low-voltage operation and high-speed performance. The 'ATELL' suffix likely indicates a specific package type and temperature range.

Applications:

  • Data storage
  • Registers
  • Shift registers
  • Memory address latches
  • Control registers
  • Low-voltage digital systems

Features:

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops.
  • Common Clock Input: All flip-flops are clocked simultaneously.
  • Direct Clear Input: Asynchronously clears all flip-flops.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V).
  • High Speed Operation: Offers short propagation delays.
  • CMOS Technology: Uses CMOS technology for low power consumption.
  • ATELL Package: Likely refers to a small outline package.

Benefits:

  • Efficient Data Storage: Provides an efficient way to store eight bits of data.
  • Simplified System Design: Common clock and clear inputs simplify control logic.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Increased System Performance: High-speed operation reduces propagation delays.
  • Compatibility with Low-Voltage Systems: Operates at low voltage levels.
  • Compact Size: ATELL package allows for high density mounting.

Technical Specifications: The HD74LV273ATELL typically operates from a 3.3V power supply, but often supports a wider range (e.g., 2V to 5.5V). It is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) or similar package denoted by ATELL. The operating temperature range is often extended, such as -40°C to +85°C or wider. Data is loaded into the flip-flops on the positive-going edge of the clock signal.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess