EN
  • EN
  • DE

HD74LVCZ245AFPEL

Part No HD74LVCZ245AFPEL
Manufacturer Renesas Electronics America
Description Octal Bidirectional Transceivers with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179676-HD74LVCZ245AFPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LVCZ245AFPEL CAD Model

Description

The HD74LVCZ245AFPEL is an octal bus transceiver with 3-state outputs manufactured by Renesas Electronics America. This device is designed for high-performance bi-directional data communication on parallel buses. It features eight transceivers with direction control, allowing for versatile control of data flow. The 3-state outputs provide isolation when disabled, preventing bus contention. It is designed with a low quiescent current (Z suffix) to minimize power consumption when the outputs are disabled.

Applications

  • Bi-directional bus interface: Implementing bi-directional data transfer on parallel buses.
  • Memory interfacing: Interfacing between memory devices and processors.
  • Data communication: Facilitating data exchange between different digital systems.
  • Peripheral device interfacing: Connecting microprocessors to peripheral devices.
  • Isolating data buses: Providing isolation between different sections of a digital system.

Features

  • Octal transceiver: Contains eight bi-directional transceivers.
  • 3-state outputs: Provides high-impedance state when disabled.
  • Direction control: Allows for selection of data flow direction.
  • High-speed performance: Offers fast propagation delays.
  • Low voltage operation: Operates from 1.65 V to 3.6 V.
  • Low power consumption: Minimizes energy usage, especially in the disabled state.

Benefits

  • Improved bus performance: High-speed operation enhances data transfer rates.
  • Reduced bus loading: 3-state outputs minimize loading effects when disabled.
  • Versatile interface: Suitable for a wide range of bi-directional bus interface applications.
  • Energy efficiency: Low power consumption reduces energy costs and extends battery life.
  • Simplified circuit design: Easy to integrate into existing digital logic circuits.
  • Reliable operation: Provides stable performance in various environments.

Additional Details

The HD74LVCZ245AFPEL features a typical propagation delay of around 4 ns at 3.3V. It is available in the SOP (Small Outline Package) package. This device is designed to be compatible with LVTTL (Low-Voltage Transistor-Transistor Logic) voltage levels, allowing for seamless integration with other logic components. The direction control pin allows for selection of either A-to-B or B-to-A data transfer. The output enable pin allows for disabling the outputs, placing them in a high-impedance state. The device's outputs are capable of driving moderate capacitive loads, making it suitable for a variety of bus interface applications. The Z suffix indicates a very low quiescent current, important for power-sensitive applications. It adheres to industry standard electrostatic discharge (ESD) protection levels, providing added reliability in handling and operation.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4015 $63.0675
105+ $1.1501 $120.7605
160+ $1.1140 $178.2400
215+ $1.0781 $231.7915
280+ $1.0422 $291.8160
375+ $0.9344 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess