EN
  • EN
  • DE

HI5746KCA

Part No HI5746KCA
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 40 MSPS A/D Converter | IC ADC 10BIT PIPELINED 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP/QSOP
Mounting Style SMD
Family Part Number HI5746
Manufacturer Pack Quantity 48
MSL Level 2 (1 Year)
Win Source Part Number 1180505-HI5746KCA
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI5746KCA CAD Model

Description

Product HI5746KCA is a high-performance, state-of-the-art Integrated Circuit (IC) produced by Renesas Electronics America, one of the leading and most renowned manufacturers of advanced semiconductor solutions in the world. This advanced electronic component is fully compliant with modern technological standards, providing robust and efficient functionality for a variety of applications.

HI5746KCA stands out from other IC categories with its unique design attributes and technological competencies. It has an in-built analog-to-digital converter (ADC), which provides superior performance by efficiently converting analog signals into digital signals.

The product has been designed with a strategic focus on power management, making it a perfect fit for a diverse range of electronic applications. Given its high-speed processing capability, it delivers high throughput with lower power consumption. This not only enhances the operational efficiency but also optimizes the overall performance of electronic systems where it is installed.

Renesas Electronics explicitly designed HI5746KCA by considering the demands of modern technology, ensuring optimum functionality even in harsh environments. Its architectural design is sturdy, complemented by features like high noise immunity and excellent tolerance against electrostatic discharge (ESD). These features prolong its life while maintaining peak performance.

HI5746KCA is particularly suitable for data networking and communication applications, but it's also highly versatile, capable of being used in other systems such as computer servers, test equipment, radar systems, and more. Its technologically advanced features facilitate the smooth processing of signals, making it indispensable in high-speed data analysis roles.

The product is compliant with RoHS (Restriction of Hazardous Substances) standards, reflecting Renesas Electronics' commitment to producing environmentally friendly and sustainable products. As you choose HI5746KCA, you also choose to contribute to a more sustainable electronic manufacturing industry.

In short, the cutting-edge HI5746KCA by Renesas Electronics America exemplifies leading semiconductor technology and offers excellent performance, adaptability, and efficiency. Its integration into your electronic systems will undoubtedly enhance overall performance while contributing to sustainability and energy conservation. It demonstrates a blend of innovation and practicality, setting new benchmarks in the realm of integrated circuit technology.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess