EN
  • EN
  • DE

HN58C257AT-10E

Part No HN58C257AT-10E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825063-HN58C257AT-10E
Ultra Librarian 3D Model Ultra Librarian HN58C257AT-10E CAD Model

Description

The HN58C257AT-10E is a 256Kbit (32K x 8) CMOS EEPROM manufactured by Renesas (formerly Hitachi). It is designed for non-volatile data storage applications where data retention is critical and frequent updates are not required.

Applications:

  • Data Storage: Storing configuration data, calibration data, and serial numbers in electronic devices.
  • Programmable Logic Controllers (PLCs): Storing program code and configuration parameters.
  • Industrial Control Systems: Storing process parameters and control algorithms.
  • Consumer Electronics: Storing user settings and firmware in appliances, audio equipment, and other consumer devices.
  • Medical Devices: Storing calibration data and device parameters in medical instruments.

Features:

  • Memory Size: 256Kbit (32K x 8) organization.
  • CMOS Technology: Low power consumption.
  • Access Time: 100 ns access time.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • Automatic Page Write Operation: Simplifies write operations.
  • Data Retention: Long-term data retention (typically 10 years or more).
  • Endurance: Limited number of write/erase cycles (typically 10,000 cycles).
  • Package: DIP-28 (Dual In-line Package) or SOP-28 (Small Outline Package).

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Use: Simple interface for reading and writing data.
  • Reliable Data Retention: Ensures long-term data storage.

Additional Details:

The HN58C257AT-10E requires a stable 5V power supply for reliable operation. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The device has a limited number of write/erase cycles, so it is not suitable for applications requiring frequent updates. The datasheet contains detailed information on the timing requirements, electrical characteristics, and programming procedures. It is important to consult the datasheet before using this device in any application.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess