EN
  • EN
  • DE

ICS9DB401BFLFT

Part No ICS9DB401BFLFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Buffer 4OUTPUT Diff 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Input HCSL
Max Frequency 333.33 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
Packaging Tape & Reel (TR)
PLL Yes
RoHS Compliant
Win Source Part Number 1064257-ICS9DB401BFLFT
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9DB401BFLFT CAD Model

Description

The ICS9DB401BFLFT is a differential buffer manufactured by Renesas Electronics America. It is designed for high-performance clock distribution in various electronic systems. This device is typically used to buffer and distribute clock signals with minimal signal degradation, ensuring reliable timing across the system.

Applications

  • Server Systems: Buffering and distribution of clock signals to CPUs, memory, and other critical components.
  • Networking Equipment: Clock distribution in routers, switches, and network interfaces.
  • High-Performance Computing: Used in HPC systems to distribute clock signals with low skew and jitter.
  • Data Centers: Clock signal buffering in data center infrastructure.
  • Telecommunications Equipment: Clock distribution in telecommunications systems.

Features

  • Differential Outputs: Provides differential outputs for improved noise immunity.
  • Low Skew: Designed to minimize skew between outputs, ensuring accurate timing.
  • Low Jitter: Maintains low jitter performance for stable clock signals.
  • High Fanout: Capable of driving multiple loads with minimal signal degradation.
  • Wide Frequency Range: Supports a broad range of clock frequencies.

Benefits

  • Improved Signal Integrity: Differential outputs and low skew contribute to better signal integrity.
  • Enhanced System Performance: Stable and accurate clock signals improve overall system performance.
  • Reduced Timing Errors: Low skew and jitter minimize timing errors in critical applications.
  • Design Flexibility: Wide frequency range and high fanout provide flexibility in system design.
  • Increased System Reliability: Reliable clock distribution enhances the overall reliability of the system.

Additional Details

The ICS9DB401BFLFT operates from a standard power supply voltage and is available in a surface-mount package for ease of integration. The exact specifications, including voltage requirements and timing characteristics, are detailed in the Renesas product datasheet. Renesas provides technical documentation and support to assist engineers in integrating this differential buffer into their designs. Its high-performance features make it a suitable choice for systems requiring precise and reliable clock distribution.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,058 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess