EN
  • EN
  • DE

IDT54AHCT138DB

Part No IDT54AHCT138DB
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198046-IDT54AHCT138DB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT54AHCT138DB CAD Model

Description

The IDT54AHCT138DB is a high-speed CMOS 3-to-8 line decoder/demultiplexer. Manufactured by Renesas Electronics America, this device is part of the advanced high-speed CMOS (AHCT) logic family, which combines the low power consumption of CMOS with speeds comparable to bipolar devices. The IDT54AHCT138DB is typically used in memory addressing, data routing, and control logic applications.

Applications:

  • Memory Addressing: Decoding memory addresses in computer systems
  • Data Routing: Selecting one of several data paths
  • Control Logic: Generating control signals based on input codes
  • Address Decoding: Implementing address decoding schemes
  • Peripheral Selection: Enabling or disabling peripheral devices

Features:

  • High Speed: Propagation delay of typically 6 ns
  • Low Power Consumption: CMOS technology for minimal power dissipation
  • 3-to-8 Line Decoding: Converts a 3-bit input code to one of eight output lines
  • Active-Low Outputs: Outputs are active low, simplifying interface design
  • Multiple Enable Inputs: Two active-low and one active-high enable inputs for flexible control
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V
  • Military Temperature Range: Specified for operation over the full military temperature range (-55°C to +125°C)

Benefits:

  • Improved System Performance: High-speed operation reduces delays and improves system throughput.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable applications.
  • Simplified Design: Active-low outputs simplify interfacing with other devices.
  • Flexible Control: Multiple enable inputs provide flexible control options.
  • Reliable Operation: Wide operating voltage range and military temperature range ensure reliable operation in harsh environments.

Additional Details:

The IDT54AHCT138DB is available in a ceramic dual-in-line package (CERDIP). It decodes a 3-bit binary address present on the A, B, and C inputs and activates the corresponding output. The device is enabled when the two active-low enable inputs (E1 and E2) are low and the active-high enable input (E3) is high. If any of the enable inputs are in the incorrect state, all outputs are high. The IDT54AHCT138DB is commonly used in military and aerospace applications due to its wide operating temperature range and high reliability.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Phoenix Contact
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Tianbo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess