EN
  • EN
  • DE

IDT54AHCT244LB

Part No IDT54AHCT244LB
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217020-IDT54AHCT244LB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT54AHCT244LB CAD Model

Description

The IDT54AHCT244LB is an octal buffer/line driver with 3-state outputs manufactured by Renesas Electronics America. It is designed to provide high-speed, non-inverting buffering for digital signals. The 3-state outputs allow for easy bus interfacing and isolation, making it suitable for a wide range of applications, including memory addressing, data bus driving, and general-purpose logic buffering.

Applications:

  • Memory Addressing
  • Data Bus Driving
  • Logic Buffering
  • Microprocessor Systems
  • Digital Signal Processing

Features:

  • Octal buffer/line driver configuration
  • Non-inverting outputs
  • 3-state outputs for bus interfacing
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • Wide operating voltage range

Benefits:

  • Improved signal integrity due to strong output drive capability
  • Simplified bus interfacing with 3-state outputs
  • Increased system speed with high-speed operation
  • Reduced power consumption for energy-efficient designs
  • Enhanced system reliability with robust performance

Additional Details:

The IDT54AHCT244LB is fabricated using advanced high-speed CMOS technology to achieve optimal performance. The device's high output drive capability ensures that signals are transmitted cleanly and reliably, even over long distances. The 3-state outputs allow multiple devices to share a common bus, with only one device actively driving the bus at any given time. It is designed to operate over a wide voltage range, making it compatible with various digital systems. The TTL-compatible inputs simplify interfacing with TTL logic devices. This buffer is essential in digital systems requiring reliable and efficient signal buffering and bus interfacing.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess