EN
  • EN
  • DE

IDT5T9306NLI

Part No IDT5T9306NLI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024597-IDT5T9306NLI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT5T9306NLI CAD Model

Description

The IDT5T9306NLI is a low-skew fanout buffer designed to distribute clock signals with minimal timing variations. Manufactured by Renesas Electronics America, this component is part of their timing solutions portfolio, which aims to provide reliable and precise clock distribution for a variety of applications. Its primary function is to replicate a clock signal and drive multiple loads without introducing significant skew or jitter, which is critical for maintaining the integrity of high-speed digital systems.

Applications:

  • Networking equipment (routers, switches, hubs)
  • Server systems
  • Data storage devices
  • High-performance computing
  • Test and measurement instruments

Features:

  • Low output skew: Minimizes timing differences between output signals.
  • Low additive jitter: Preserves the signal integrity of the clock.
  • High fanout: Drives multiple loads simultaneously.
  • Wide operating frequency range: Supports various clock frequencies.
  • Available in different package options: Provides flexibility for different board layouts.

Benefits:

  • Improved system performance: Precise clock distribution enables higher operating speeds and increased data throughput.
  • Enhanced signal integrity: Low jitter and skew minimize timing errors and improve overall system reliability.
  • Simplified clock tree design: Reduces the complexity of distributing clock signals across the system.
  • Reduced power consumption: Optimizes power usage while maintaining high performance.
  • Increased system reliability: Provides stable and consistent clock signals, reducing the likelihood of timing-related failures.

Additional Details:

The IDT5T9306NLI is characterized by its low propagation delay and excellent output-to-output skew. It's designed to meet the stringent timing requirements of modern digital systems. The device typically operates from a supply voltage of 3.3V, making it compatible with many standard logic families. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application guidelines. It is important to consult the datasheet to ensure proper integration and optimal performance.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess