EN
  • EN
  • DE
  • IT

IDT7050S25G

Part No IDT7050S25G
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 8KBIT 25NS 108PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
Number of Pins 108
RoHS Compliant
Win Source Part Number 1064392-IDT7050S25G
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7050S25G CAD Model

Description

The IDT7050S25G, now under Renesas Electronics America, is a high-speed 2K x 8 Dual-Port Static RAM (SRAM) device. This device offers simultaneous access from two independent ports, making it suitable for applications where data needs to be shared or exchanged rapidly between two asynchronous systems.

Applications

  • Inter-processor communication: Provides a fast memory interface for data exchange between processors.
  • Data buffering: Used as a temporary storage area for data being transferred between systems.
  • Networking equipment: Employed in network switches and routers to buffer and manage data packets.
  • Digital signal processing (DSP): Offers fast memory access for DSP algorithms and data manipulation.
  • Image processing: Facilitates rapid image data storage and retrieval in image processing applications.

Features

  • Organization: 2,048 x 8 bits.
  • Dual-Port Architecture: Allows simultaneous read and write operations from two independent ports.
  • Access Time: 25ns access time for fast data retrieval.
  • Interrupt Flags: Includes interrupt signals to indicate memory status and data availability.
  • Busy Flags: Indicates when a port is occupied with a read or write operation.
  • Supply Voltage: Operates at a standard 5V power supply.
  • Package: Typically available in a ceramic DIP (Dual In-line Package) for enhanced reliability.

Benefits

  • Fast Data Transfer: 25ns access time allows for high-speed data exchange between systems.
  • Simplified System Design: Dual-port architecture simplifies memory arbitration logic.
  • Improved System Performance: Concurrent data access improves overall system throughput.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • Efficient Data Management: Interrupt and busy flags facilitate effective data flow management.

Additional Details

The IDT7050S25G's dual-port architecture streamlines data exchange between asynchronous systems by eliminating the need for complex arbitration schemes. The 'S25' designation indicates an access time of 25ns. Interrupt and busy flags enable effective data flow control and system responsiveness. The ceramic DIP provides increased reliability. Always check the latest available memory technologies to see if more efficient or more readily available parts exist before designing this into any system.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 200 MHz 3 ns 100-TQFP (14x14)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
IC DRAM 128MBIT PARALLEL 90VFBGA / SDRAM Memory IC 128Mb (4M x 32) Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)
Lowest to $52.1400
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $107.5188
Cypress Semiconductor Corp
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45 ns 48-SSOP
Need more? Email Us
Cypress Semiconductor Corp
SRAM Chip Async Dual 3.3V 1M-Bit 64K x 18 25ns 100-Pin TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC PSRAM 16MBIT PARALLEL 48FBGA / PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70 ns 48-FBGA (6x8)
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 5V 16K-Bit 2K x 8 90ns 24-Pin CDIP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess