EN
  • EN
  • DE
  • IT

IDT7200L50J

Part No IDT7200L50J
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description FIFO Mem Async Dual Depth/Width Uni-Dir 256 x 9 32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 50 ns
Mounting SMD (SMT)
Case / Package LCC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1064479-IDT7200L50J
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7200L50J CAD Model

Description

The Renesas Electronics America IDT7200L50J is a low popularity IC that belongs to the logic - FIFOs memory category.

  • Maximum Operating Temperature: 70°C
  • Minimum Operating Temperature: 0°C
  • Mount Type: surface mount
  • Package: LCC package
  • Access Time: 50ns
  • Alternative Part Cross-Reference: IDT7200L50JIDT7200L-50J
  • ROHS Compliance: non-compliant

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 32,768 x 9
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5V 18M-BIT HIGH-SPEED TeraSync FIFO 36-BIT CONFIGURATIONS 524,288 x 36
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
Lowest to $7.5301
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 512X9 ASYNC 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $3,035.1988
Renesas Electronics America
IC FIFO PAR 64X4 35NS 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess