EN
  • EN
  • DE
  • IT

IDT7205L30LB

Part No IDT7205L30LB
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description IC Mem Fifo 8K X 9 Async 32LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 30 ns
Bus Directional Unidirectional
Case / Package CLCC
FWFT Support No
Max Operating Temperature 125 °C
Max Supply Current 150 mA
Min Operating Temperature -55 °C
Mount Surface Mount
Programmable Flags Support No
Retransmit Capability Yes
RoHS Non-Compliant
Win Source Part Number 1222786-IDT7205L30LB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7205L30LB CAD Model

Description

The IDT7205L30LB is a high-speed, low-power CMOS FIFO (First-In, First-Out) memory device. It is designed for applications requiring asynchronous data buffering, rate matching, and data flow control. This FIFO provides a simple and efficient way to manage data transfer between systems operating at different speeds or with varying data rates. This specific model has an access time of 30ns.

Applications

  • Data Communications Systems
  • Networking Equipment (Routers, Switches)
  • Digital Signal Processing (DSP)
  • Video and Audio Processing
  • Industrial Automation

Features

  • High-speed operation: Supports data transfer rates up to 33 MHz.
  • Low-power CMOS technology: Minimizes power consumption for energy-efficient operation.
  • Asynchronous operation: Allows independent read and write operations.
  • Expandable depth: Multiple devices can be cascaded to increase the FIFO depth.
  • Empty, Full, and Half-Full flags: Provides status information for efficient data management.
  • Retransmit Capability: Able to reset the read pointer to the initial FIFO location.
  • 30ns Access Time: Fast data retrieval.

Benefits

  • Improved system performance: High-speed operation enables faster data transfer rates.
  • Reduced power consumption: Low-power CMOS technology extends battery life in portable devices.
  • Simplified system design: Asynchronous operation simplifies interface design.
  • Increased system flexibility: Expandable depth allows for customized data buffering capacity.
  • Enhanced data integrity: Status flags provide real-time information for error prevention.

Additional Details

The IDT7205L30LB FIFO features independent read and write clocks, allowing for asynchronous operation. It also includes status flags (Empty, Full, and Half-Full) to indicate the FIFO's occupancy level. These flags can be used to prevent data overflow or underflow. The device can be cascaded to increase the FIFO depth, providing greater buffering capacity. The IDT7205L30LB is available in various package options to suit different application requirements. Its robust design and high-performance capabilities make it a reliable solution for demanding data buffering applications.

You May Also Be Interested in

Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
Rochester Electronics
Altera FDIP24
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $420.4200 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess