EN
  • EN
  • DE
  • IT

IDT72205LB10PF

Part No IDT72205LB10PF
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Fifo 256X18 Sync 10NS 64-TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 10 ns
Mounting SMD (SMT)
Case / Package LQFP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1026906-IDT72205LB10PF
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72205LB10PF CAD Model

Description

The IDT72205LB10PF is a high-speed CMOS SyncBiFIFO (Synchronous Bi-directional First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). This device is designed to provide buffering and rate adaptation between two systems operating at different clock frequencies or data rates. Its bi-directional capabilities enable simultaneous reading and writing from both sides, making it a versatile component in data communication and processing systems.

Applications

  • Data communication systems
  • Networking equipment
  • Video and image processing
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Medical imaging

Features

  • High-speed data transfer: Operates with a clock frequency up to 100 MHz.
  • Synchronous operation: Ensures reliable data transfer with clock synchronization.
  • Bi-directional data flow: Allows simultaneous reading and writing from both sides of the FIFO.
  • Low power consumption: CMOS technology for energy efficiency.
  • Programmable flags: Provides status indications such as Empty, Full, Half-Full, and Almost Empty/Full.
  • Retransmit capability: Allows retransmission of data if needed.
  • Wide data width: Supports data widths up to 36 bits.

Benefits

  • Facilitates asynchronous data transfer between different systems.
  • Buffers data to accommodate variations in data rates.
  • Improves system performance by allowing parallel processing.
  • Reduces the need for complex timing and control circuitry.
  • Enhances system reliability with error detection and correction capabilities.
  • Provides flexibility in system design with programmable flags and retransmit capability.

Technical Specifications

  • Memory Size: Typically ranges from 1K x 9 to 16K x 9
  • Clock Frequency: Up to 100 MHz
  • Data Width: 9, 18, or 36 bits
  • Supply Voltage: 3.3V or 5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: Plastic Flatpack (PF)

The IDT72205LB10PF SyncBiFIFO offers a robust and efficient solution for managing data flow in a variety of high-speed applications. Its bi-directional capabilities, programmable flags, and fast clock frequency make it an ideal choice for systems requiring reliable and flexible data buffering.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS SyncFIFOO 64 x 8, 256 x 8, 512 x 8, 1024 x 8, 2048 x 8 and 4096 x 8
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5V 18M-BIT HIGH-SPEED TeraSync FIFO 36-BIT CONFIGURATIONS 524,288 x 36
Need more? Email Us
Renesas Electronics America
IC FIFO PAR 64X4 35NS 16-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $139.2418
Renesas Electronics America
IC MEM FIFO 2048X9 35NS 28-DIP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 512X9 ASYNC 28CDIP
Need more? Email Us
Texas Instruments
1024x18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $74.8299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2559 $68.3267
30+ $4.3129 $129.3870
47+ $4.1784 $196.3848
64+ $4.0425 $258.7200
83+ $3.9080 $324.3640
111+ $3.5044 $388.9884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess