EN
  • EN
  • DE
  • IT

IDT72605L25J

Part No IDT72605L25J
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Fifo Bi Sync 256X18 68-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 ns
Mounting SMD (SMT)
Case / Package LCC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1064544-IDT72605L25J
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72605L25J CAD Model

Description

The IDT72605L25J is a high-density, high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). This FIFO is designed for applications requiring a large buffer capacity with fast data transfer rates, making it suitable for a wide range of data processing, communication, and imaging applications.

Applications:

  • Video and image processing systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunications
  • High-speed data buffering

Features:

  • High-speed operation with a 25 MHz data transfer rate.
  • Asynchronous read and write operations.
  • Large storage capacity for buffering large amounts of data.
  • Low power consumption CMOS technology.
  • Full, Empty, and Half-Full flags to prevent data overflow and underflow.
  • Three-state outputs.

Benefits:

  • Enables efficient data transfer between systems operating at different clock rates.
  • Provides a large buffer to accommodate variations in data flow.
  • Reduces power consumption, extending battery life in portable applications.
  • Ensures data integrity by preventing data loss due to overflow or underflow conditions.
  • Facilitates easy integration with other system components.

Additional Details:

The IDT72605L25J operates from a single 5V power supply and is typically available in a ceramic package. The large capacity makes it suitable for applications that require storing significant amounts of data before processing or transmission. The asynchronous nature of the FIFO allows for independent control of read and write operations, which is essential in systems with varying data rates. The device datasheet contains detailed information regarding timing parameters, electrical characteristics, and application-specific considerations.

You May Also Be Interested in

Renesas Electronics America
IC FIFO PAR 64X4 45NS 16-DIP
Need more? Email Us
Renesas Electronics America
IC FIFO PAR 64X4 35NS 16-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5V 18M-BIT HIGH-SPEED TeraSync FIFO 36-BIT CONFIGURATIONS 524,288 x 36
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $3,035.1988
Renesas Electronics America
IC MEM FIFO 2048X9 35NS 28-DIP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 35NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess