EN
  • EN
  • DE

IDT74FST32390Q

Part No IDT74FST32390Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1001610-IDT74FST32390Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FST32390Q CAD Model

Description

The IDT74FST32390Q is a 16-bit to 8-bit multiplexer/demultiplexer with bus hold manufactured by Renesas Electronics America. This device is designed for high-speed applications requiring flexible routing of data between multiple sources and destinations. It features low on-resistance and minimal propagation delay, making it suitable for use in high-performance systems.

Applications

  • Data routing: Used to route data between multiple sources and destinations in digital systems.
  • Multiplexing: Employed as a multiplexer to select one of multiple input signals for output.
  • Demultiplexing: Utilized as a demultiplexer to route a single input signal to one of multiple outputs.
  • Memory systems: Integrated into memory systems for address and data multiplexing.
  • Communication systems: Used in communication systems for data routing and selection.
  • High-speed digital systems: Incorporated into various high-speed digital systems requiring flexible data routing.

Features

  • 16-bit to 8-bit multiplexer/demultiplexer: Provides flexible data routing with multiple input and output channels.
  • Low on-resistance: Minimizes signal loss and distortion for improved signal integrity.
  • Minimal propagation delay: Ensures fast data transfer and routing with minimal delay.
  • Bus hold circuitry: Maintains the last valid logic state when the input is floating.
  • TTL compatible inputs: Compatible with TTL logic levels for easy integration with other TTL devices.
  • Low power consumption: Minimizes power consumption, making it suitable for energy-efficient systems.

Benefits

  • Increased system performance: Enhances system performance with high-speed data routing and minimal delay.
  • Simplified system design: Reduces component count and simplifies board layout with integrated functionality.
  • Improved signal integrity: Ensures reliable signal transmission with low on-resistance.
  • Reduced power consumption: Minimizes power consumption, making it suitable for energy-efficient systems.

Additional Details

The IDT74FST32390Q operates with a supply voltage of 5V. It is available in a QSOP package, which provides a small footprint and excellent thermal performance. The device is designed to meet the requirements of high-performance digital systems and offers robust and reliable operation. It is suitable for various applications requiring flexible data routing capabilities.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess