EN
  • EN
  • DE

CLH1608T-56NK-S

Part No CLH1608T-56NK-S
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820604-CLH1608T-56NK-S
Ultra Librarian 3D Model Ultra Librarian CLH1608T-56NK-S CAD Model

Description

The CLH1608T-56NK-S is a high-frequency inductor manufactured by Yageo. It is designed for use in a variety of radio frequency (RF) and microwave applications where precise inductance and high-quality factor are required.

Applications:

  • RF Filters: Used in RF filters to selectively pass or reject certain frequencies.
  • Matching Networks: Employed in impedance matching networks to optimize signal transfer between different circuit stages.
  • Oscillators: Utilized in oscillator circuits to provide the necessary inductance for stable oscillation.
  • Wireless Communication Devices: Incorporated in wireless devices such as smartphones, tablets, and IoT devices for RF signal processing.
  • RF Amplifiers: Used in RF amplifiers for tuning and impedance matching.

Features:

  • Small Size: Compact 1608 (0603) package size for space-constrained applications.
  • High Q-Factor: Offers a high Q-factor, minimizing losses and ensuring efficient energy storage.
  • Tight Tolerance: Provides tight inductance tolerance for precise circuit performance.
  • High Self-Resonant Frequency (SRF): Features a high SRF, allowing operation at higher frequencies without significant performance degradation.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.

Benefits:

  • Improved RF Performance: Enhances RF performance by providing accurate inductance and minimizing losses.
  • Efficient Impedance Matching: Facilitates efficient impedance matching, maximizing signal transfer and minimizing reflections.
  • Stable Oscillation: Contributes to stable oscillation in oscillator circuits.
  • Compact Design: Enables compact and efficient designs in wireless communication devices.
  • Reliable Assembly: Ensures reliable assembly and consistent performance in surface mount applications.

Additional Details:

The CLH1608T-56NK-S has an inductance value of 56 nH. It is constructed using ceramic materials and advanced winding techniques to achieve high performance and reliability. Its specifications typically include details such as the DC resistance (DCR), saturation current, and operating temperature range. This inductor is a reliable choice for demanding RF and microwave applications.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess