EN
  • EN
  • DE

IDT74FST3245P

Part No IDT74FST3245P
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Pins 20
RoHS Compliant
Win Source Part Number 1064642-IDT74FST3245P
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FST3245P CAD Model

Description

The IDT74FST3245P is a high-performance 8-bit bus switch from Renesas Electronics America, designed for applications requiring fast signal switching and minimal signal distortion. This device provides a low-resistance path for data transmission, ensuring signal integrity and reliable performance. It's suitable for a wide range of digital systems where efficient data routing is essential.

Applications

  • Data multiplexing and demultiplexing
  • Bus isolation
  • Signal routing in high-speed digital systems
  • Networking equipment
  • Telecommunications equipment

Features

  • 8-bit bus switch configuration
  • Low on-resistance, typically less than 5 ohms
  • Minimal propagation delay for fast switching speeds
  • TTL-compatible input and output levels
  • Wide operating voltage range

Benefits

  • Improved signal integrity due to low on-resistance, resulting in more reliable data transmission.
  • Reduced signal distortion and attenuation, maintaining signal quality.
  • Easy integration into existing digital systems thanks to TTL compatibility.
  • Enhanced system performance through fast switching speeds.
  • Versatile solution for various data routing applications.

Additional Details

The IDT74FST3245P operates from a single 5V supply. This bus switch can be used to multiplex/demultiplex signals or isolate different bus segments. It features an enable input that controls the switch. When enabled, the A and B ports are connected, allowing bidirectional data flow. When disabled, the A and B ports are isolated. The low on-resistance minimizes signal attenuation across the switch, preserving signal integrity. The device is available in a variety of packages, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). It is suitable for applications requiring high-speed data transfer and minimal signal distortion.

Its low propagation delay enables fast switching speeds, making it ideal for high-performance systems. The TTL-compatible input and output levels simplify integration with other digital components. The wide operating voltage range provides flexibility in system design.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess