The IDT74LVC74APY is a dual positive-edge-triggered D flip-flop from Renesas Electronics America. This device is designed for high-performance, low-voltage operation, making it suitable for a wide range of digital applications. The 'LVC' family is known for its low-voltage CMOS technology, providing excellent speed and power characteristics.
Applications
- Data storage and retrieval
- Shift registers
- Frequency dividers
- Control circuits
- Buffering and latching applications
Features
- Dual D-type flip-flops
- Positive-edge triggered clock inputs
- Asynchronous reset inputs
- Low-voltage operation (typically 3.3V)
- High output drive capability
- Low power consumption
Benefits
- Versatile building block for digital logic circuits.
- Reliable data storage and transfer.
- Easy integration into low-voltage systems.
- High performance with low power consumption.
- Enhanced system efficiency and reduced energy costs.
Additional Details
The IDT74LVC74APY features two independent D-type flip-flops, each with its own data (D) input, clock (CLK) input, set (SD) input, and reset (RD) input. The device operates when the clock input transitions from low to high. The data present at the D input is transferred to the Q output on the rising edge of the clock. The asynchronous set and reset inputs allow the flip-flops to be directly set or reset, independent of the clock. The low-voltage operation makes it suitable for battery-powered devices and other applications where power efficiency is critical. The high output drive capability allows the device to drive multiple loads without significant signal degradation.
This device is available in a variety of packages, including PDIP (Plastic Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). It is characterized for operation from -40°C to +85°C.