EN
  • EN
  • DE

ISL22102IR20Z

Part No ISL22102IR20Z
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 18.5KOHM 32TAP 20QFN / Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Renesas Electronics America Inc
Packaging Tube
Product Status Obsolete
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 32
Resistance (Ohms) 18.5k
Interface Pushbutton
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Mute, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient (Typ) ±340ppm/°C
Mounting Surface Mount
Supplier Device Package 20-QFN (4x4)
Case / Package 20-VFQFN Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Base Product Number ISL22102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -ISL22102IR20Z
Standard Package 75
Win Source Part Number 1316652-ISL22102IR20Z
Ultra Librarian 3D Model Ultra Librarian ISL22102IR20Z CAD Model

Description

The ISL22102IR20Z is a digital potentiometer from Renesas Electronics America Inc.

  • Packaging: tube
  • Standard Package: 75
  • Mounting Type: surface mount
  • Circuits: two
  • Configuration: potentiometer
  • Memory Type: volatile
  • Interface: pushbutton
  • Features: mute and zero-cross sense
  • Tolerance: ±20%
  • Resistance: 18.5k ohms
  • Taper: logarithmic
  • Number of Taps: 32
  • Temperature Coefficient (typ): ±340ppm/°C
  • Voltage Supply: 2.7V to 5.5V
  • Package: 20-VFQFN exposed pad
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • REACH: unaffected
  • Status: obsolete
  • RoHS: ROHS3 compliant

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess