EN
  • EN
  • DE

ISL32495EIBZ-T

Part No ISL32495EIBZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Renesas Electronics America
Package Reel - TR
Family Name ISL32495
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , ISL32495EIBZ-T-ND, 20-ISL32495EIBZ-TTR, 20-ISL32495EIBZ-TCT, 20-ISL32495EIBZ-TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845268-ISL32495EIBZ-T
Ultra Librarian 3D Model Ultra Librarian ISL32495EIBZ-T CAD Model

Description

The ISL32495EIBZ-T is a robust ±20kV ESD protected, single RS485 transceiver from Renesas Electronics America. It’s designed for reliable data transmission in harsh industrial environments, featuring high-speed operation and excellent noise immunity. This transceiver is ideal for applications requiring long cable lengths and noisy conditions.

Applications

  • Industrial automation: Used in communication networks for programmable logic controllers (PLCs), motor drives, and sensors.
  • Building automation: Controlling HVAC systems, lighting, and security systems via RS485 networks.
  • Process control: Data acquisition and control in chemical plants, refineries, and other industrial processes.
  • Automotive diagnostics: Communication interface for vehicle diagnostic tools.
  • Metering: Automated meter reading (AMR) systems using RS485 communication.

Features

  • ±20kV ESD protection: Protects the transceiver from electrostatic discharge events.
  • High-speed operation: Supports data rates up to 20Mbps.
  • Single transceiver: Contains one RS485 transceiver in a compact package.
  • Wide common-mode voltage range: Operates reliably with common-mode voltages from -7V to +12V.
  • Low power consumption: Minimizes power usage in idle mode.
  • Thermal shutdown protection: Protects the device from overheating.
  • Current limiting: Prevents excessive current flow in case of a fault.

Benefits

  • Reliable data transmission: Ensures accurate and robust communication in harsh environments.
  • Enhanced ESD protection: Minimizes the risk of damage from electrostatic discharge.
  • High-speed performance: Enables fast data transfer rates.
  • Cost-effective solution: Provides a high-performance RS485 transceiver at a competitive price.
  • Simplified system design: Reduces the need for external protection components.

Additional Details

The ISL32495EIBZ-T operates from a single 3.0V to 5.5V power supply. It is available in an 8-lead SOIC package. The device features a half-duplex communication mode and includes enable pins for controlling the transmitter and receiver. Detailed specifications, including timing characteristics, power consumption details, and package dimensions, are available in the Renesas datasheet.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7407 $52.2210
75+ $1.4283 $107.1225
110+ $1.3836 $152.1960
150+ $1.3390 $200.8500
195+ $1.2944 $252.4080
260+ $1.1605 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess