EN
  • EN
  • DE

ISL59311IRZ

Part No ISL59311IRZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRI DIFF 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Applications Differential
Output Type Differential
Number of Circuits 3
-3db Bandwidth 650 MHz
Slew Rate 1500V/µs
Current - Supply 7 mA
Current - Output / Channel 60 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x6)
Base Product Number ISL59311
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 607078-ISL59311IRZ
Ultra Librarian 3D Model Ultra Librarian ISL59311IRZ CAD Model

Description

The ISL59311IRZ is a 3-channel differential video amplifier designed for applications requiring high bandwidth, low power, and low distortion.

  • Mounting: Surface mount
  • Package: 32-VFQFN exposed pad
  • Bandwidth: -3dB @ 650 MHz
  • Slew Rate: 1500V/μs
  • Supply Voltage: Single/Dual 4.5V to 5.5V
  • Current Consumption: 7mA
  • Output Type: Differential
  • Current Output: 60mA per channel
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess