EN
  • EN
  • DE

ISL6266AIRZ

Part No ISL6266AIRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description Two-phase Core Controllers (Montevina, IMVP-6+) | IC REG CONV INTEL 1OUT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Applications Converter, Intel IMVP-6
Parts Input Voltage (V) 5V ~ 25V
Voltage - Output 0.3V ~ 1.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ISL6266
Manufacturer Pack Quantity 43
MSL Level 3 (168 Hours)
Win Source Part Number 1189883-ISL6266AIRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6266AIRZ CAD Model

Description

The Renesas Electronics America Inc. ISL6266AIRZ is a converter designed for Intel IMVP-6 applications.

  • Product: ISL6266AIRZ
  • Manufacturer: Renesas Electronics America Inc.
  • Application: Intel IMVP-6
  • Voltage Output: 0.3V to 1.5V
  • Temperature Range: -40°C to 100°C
  • Package: 48-QFN (7x7)
  • Package Type: 48-VFQFN exposed pad
  • Family Part Number: ISL6266
  • Manufacturer Pack Quantity: 43
  • Supply: Limited
  • Popularity: Medium

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9315 $63.4520
18+ $6.5080 $117.1440
28+ $6.3046 $176.5288
38+ $6.1012 $231.8456
49+ $5.8979 $288.9971
66+ $5.2877 $348.9882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess