EN
  • EN
  • DE

ISL68224IRAZ-T

Part No ISL68224IRAZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INFRA 3OUT/6PH DIGITAL CONTROLLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Output Type PWM
Output Configuration Positive
Number of Outputs 3
Output Phases 6
Voltage - Supply (Vcc/Vdd) 3.135V ~ 3.465V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces PMBus
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 968278-ISL68224IRAZ-T
Ultra Librarian 3D Model Ultra Librarian ISL68224IRAZ-T CAD Model

Description

The 968278-ISL68224IRAZ-T is a DC-DC switching controller integrated circuit (IC) designed for power management applications and manufactured by Renesas Electronics America.

  • Market Status: Active
  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
  • Package: Tape & Reel
  • Standard Package: 1 piece
  • Output Type: PWM
  • Programmability: Not Verified
  • Control Features: Current Limit, Enable, Frequency Control, Soft Start
  • Outputs: 3
  • Output Configuration: Positive
  • Synchronous Rectifiers: No
  • Serial Interface: PMBus
  • Output Phases: 6
  • Mounting Type: Surface Mount
  • Package/Case: 52-VFQFN Exposed Pad
  • Supplier Device Package: 52-QFN (6x6)
  • Operating Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • MSL Level: 3
  • Voltage Supply Range: 3.135V to 3.465V
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4627 $62.3135
10+ $10.2258 $102.2580
16+ $9.9063 $158.5008
21+ $9.5867 $201.3207
27+ $9.2672 $250.2144
37+ $8.3085 $307.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess