EN
  • EN
  • DE

ISL69134IRAZ

Part No ISL69134IRAZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP8 2OUT 40TQFN / series Controller, Intel IMVP8 Voltage Regulator IC 2 Output 40-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Renesas Electronics America Inc
Package Tube
Applications Controller, Intel IMVP8
Voltage - Input 4.5V ~ 25V
Number of Outputs 2
Voltage - Output 0V ~ 3.05V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number ISL69134
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 20-ISL69134IRAZ
Standard Package 60
Win Source Part Number 1160553-ISL69134IRAZ
Ultra Librarian 3D Model Ultra Librarian ISL69134IRAZ CAD Model

Description

The Renesas Electronics America ISL69134IRAZ is an integrated circuit voltage regulator with two outputs and a voltage output range of 0V to 3.05V.

  • Manufacturer: Renesas Electronics America
  • Type: Integrated Circuit Voltage Regulator
  • Number of Outputs: 2
  • Voltage Output Range: 0V to 3.05V
  • Voltage Input Range: 4.5V to 25V
  • Applications: Controller and Intel IMVP8
  • Speed: 32MHz
  • Series: RL78/F13
  • Package/Case: 40-WFQFN Exposed Pad
  • Pin Count: 40
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8137 $63.8137
3+ $52.3600 $157.0800
4+ $50.7237 $202.8948
5+ $49.0875 $245.4375
7+ $47.4513 $332.1591
9+ $42.5425 $382.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess