EN
  • EN
  • DE

ISL78692-1CR3Z

Part No ISL78692-1CR3Z
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Li-ion/Li-Polymer Battery Charger | IC BATT CHARGER LI-ION 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1A
Battery Pack Voltage 4.1V
Voltage - Supply (Maximum) 5.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1190195-ISL78692-1CR3Z
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL78692-1CR3Z CAD Model

Description

The ISL78692-1CR3Z is a USB interface battery charger in a 10-VFDFN Exposed Pad manufacturer package, manufactured by Renesas Electronics America Inc.

  • Package: 10-VFDFN Exposed Pad
  • Fault Protection: Over-Temperature
  • Battery Type: Lithium-Ion/Polymer
  • Number of Cells: 1
  • Charge Current: 1A (Max)
  • Programmable Features: Timer, Constant - Programmable Current Charging
  • Battery Pack Voltage: 4.1V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess