EN
  • EN
  • DE
  • IT

ISL88013IH526Z-TK

Part No ISL88013IH526Z-TK
Manufacturer Renesas Electronics America
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Last Time Buy
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package 5-SOT
Base Product Number ISL88013
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875833-ISL88013IH526Z-TK
Ultra Librarian 3D Model Ultra Librarian ISL88013IH526Z-TK CAD Model

Description

The ISL88013IH526Z-TK is a simple reset/power-on reset integrated circuit (IC) designed for power management applications.

  • Category: Power Management (PMIC) - Supervisors
  • Output Type: open drain and push-pull output
  • Reset Type: programmable reset (active high or active low)
  • Voltage Monitoring: single voltage
  • Reset Timeout: 140ms minimum
  • Voltage Threshold: 2.63V
  • Mounting: surface mountable
  • Package: SC-74A, SOT-753 package
  • Manufacturer: Renesas Electronics America
  • Status: Last Time Buy
  • Operating Temperature: -40°C to 85°C (TA)

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.6249
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8055 $65.8055
3+ $53.9949 $161.9847
4+ $52.3067 $209.2268
6+ $50.6199 $303.7194
7+ $48.9330 $342.5310
9+ $43.8698 $394.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess