EN
  • EN
  • DE

ISL9237HRZ-T

Part No ISL9237HRZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1-3CELL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 3
Fault Protection Over Current, Over Temperature, Over Voltage
Voltage - Supply (Max) 23.4V
Interface I2C, USB
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number ISL9237
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875878-ISL9237HRZ-T
Ultra Librarian 3D Model Ultra Librarian ISL9237HRZ-T CAD Model

Description

The 875878-ISL9237HRZ-T is a power management integrated circuit (IC) specifically designed for battery chargers.

  • Package: 32-VFQFN exposed pad
  • Mounting: surface mount
  • Standard Package: 6,000 pcs
  • Features: fault protection against over current, over temperature, and over voltage
  • Interfaces: I2C and USB
  • Maximum Supply Voltage: 23.4V
  • Battery Chemistry: lithium-ion
  • Cell Count: 1 to 3
  • Operating Temperature: -10°C to 100°C
  • Win Source Part Number: 875878-ISL9237HRZ-T
  • Manufacturer: Renesas Electronics America
  • Product Status: active
  • ECCN: EAR99
  • REACH: not affected
  • MSL Level: 3
  • Moisture Exposure: 168 hours
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2303 $52.3030
24+ $4.2915 $102.9960
37+ $4.1574 $153.8238
50+ $4.0233 $201.1650
65+ $3.8892 $252.7980
87+ $3.4869 $303.3603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess