EN
  • EN
  • DE
  • IT

ISL95857AHRTZ-T

Part No ISL95857AHRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP8 3OUT 40TQFN / Robust Ripple Regulator? (R3) Controller, Intel IMVP8 Voltage Regulator IC 3 Output 40-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Series Robust Ripple Regulator™ (R3)
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP8
Voltage - Input 4.5V ~ 25V
Number of Outputs 3
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number ISL95857
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875928-ISL95857AHRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL95857AHRTZ-T CAD Model

Description

The 875928-ISL95857AHRTZ-T is a special purpose regulator integrated circuit designed for power management in controller applications, specifically for Intel IMVP8.

  • Part of: the Robust Ripple Regulator™ (R3) series
  • Outputs: three outputs with a voltage range of 0.25V to 1.52V
  • Voltage Input: 4.5V to 25V
  • Package: 40-VFQFN exposed pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: Renesas Electronics America
  • Package: tape and reel package with 6,000 pcs

You May Also Be Interested in

Fairchild/ON Semiconductor
TERMINATOR SUPPORT CIRCUIT
Lowest to $3.1046
Maxim Integrated
ECB AND LCD DISPLAY BIAS SUPPLY
Lowest to $2.2009
Renesas Electronics America
IC REG CONV TFT LCD 2OUT 16WLCSP
Lowest to $1.8836
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
Maxim Integrated
POWER SUPPLY CONTROLLER FOR NOTE
Lowest to $5.6478
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $3.0128
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $27.3609
Analog Devices Inc.
SWITCHING REG FOR PENTIUM II
Need more? Email Us
Maxim Integrated
IC SUPERVISOR TRPL TFT/LCD PWR
Lowest to $5.1707

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8198 $56.3960
49+ $2.3138 $113.3762
75+ $2.2415 $168.1125
104+ $2.1691 $225.5864
134+ $2.0969 $280.9846
179+ $1.8799 $336.5021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,510 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess