EN
  • EN
  • DE

ISL98003INZ-110

Part No ISL98003INZ-110
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Analog Front End (AFE)
Description 8-Bit Video Analog Front End (AFE) with Measurement and Auto-Adjust Features | IC AFE 3 CHAN 8BIT 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tray
Status Obsolete
Resolution 8
Number of Channels 3
Power (W) 1.2mW
Supply Voltage , Analog 1.65V ~ 2V, 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 2V, 3V ~ 3.6V
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Family Part Number ISL98003
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1190544-ISL98003INZ-110
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL98003INZ-110 CAD Model

Description

The Renesas Electronics America Inc. ISL98003INZ-110 is a 3-channel integrated circuit that is designed for use in high-performance LED lighting systems.

  • Resolution: 8 bits
  • Power Consumption: 1.2mW
  • Analog Supply Voltage: 1.65V to 2V
  • Digital Supply Voltage: 3V to 3.6V
  • Package: 80-TQFP-EP (12x12)
  • Status: obsolete
  • Application: automotive and architectural lighting systems

You May Also Be Interested in

Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess