EN
  • EN
  • DE

M30290M8T-XXXHP#B0

Part No M30290M8T-XXXHP#B0
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001860-M30290M8T-XXXHP#B0
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30290M8T-XXXHP#B0 CAD Model

Description

The M30290M8T-XXXHP#B0 is a microcontroller manufactured by Renesas Electronics America, part of the M16C/20 Series. It is designed for a wide range of embedded control applications where performance, low power consumption, and versatile peripheral functions are required.

Applications:

  • Consumer Electronics (e.g., remote controls, audio equipment)
  • Office Automation Equipment
  • Industrial Control Systems
  • Motor Control
  • Security Systems

Features:

  • M16C/20 CPU Core
  • Operating Voltage: 2.7V to 5.5V
  • Flash Memory: 32KB
  • RAM: 1KB
  • Timers: Multiple 16-bit timers
  • Communication Interfaces: UART, SPI, I2C
  • ADC: 8-channel, 10-bit Analog-to-Digital Converter
  • PWM Outputs

Benefits:

  • High-performance CPU core enables efficient execution of control algorithms.
  • Integrated peripherals reduce the need for external components, lowering system cost.
  • Low-power operation extends battery life in portable applications.
  • Flexible communication interfaces facilitate communication with other devices.
  • Robust design ensures reliable operation in various environments.

Specifications:

The M30290M8T-XXXHP#B0 microcontroller is based on the Renesas M16C/20 CPU core. It operates over a voltage range of 2.7V to 5.5V. The device features 32KB of flash memory for program storage and 1KB of RAM for data storage. It includes multiple 16-bit timers for precise timing control. Communication interfaces include UART, SPI, and I2C for connecting to peripherals. An 8-channel, 10-bit ADC allows for analog signal conversion. PWM outputs are available for motor control applications. The package is likely a QFP or LQFP package, suitable for surface mounting. It's often used where a balance of processing power and low power consumption is needed.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess